Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
Prices starting from US$0.06
Product Range | EH Series |
---|---|
Gender | Receptacle |
No. of Positions | 9Ways |
Pitch Spacing | 2.5mm |
For Use With | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
No. of Contacts | 9Contacts |
No. of Rows | 1Rows |
PITCH2.5,3A,AWG#32-22,250V | TTI Europe |
9 way socket housing,EH 2.5 | RS |
Rcpt Housing, 9Pos, Pa 6/6, Natural | Newark Electronics |
CONNECTOR HOUSING, EH, 9WAY, 2.5MM | element14 |
Connector Housing | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a EHR-9?
Additional datasheets, footprints and schematics for EHR-9 are listed on our Part Details page. You can also find images and similar parts to EHR-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHR-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHR-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHR-9 fall under?
The EHR-9 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to EHR-9 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHR-9 you can contact the distributor directly for product support, shipping queries etc.
Is the EHR-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHR-9 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for EHR-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHR-9 often in real-time on the comparison pages.
What if I can't find stock of EHR-9?
You can fill out our help required form which you can use to request a quote for EHR-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.