Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
Prices starting from US$0.0414
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
13,690
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
32,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
12,965
in stock
|
Buy Now | |
element14
from US$0.08
|
5,114
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
4,923
in stock
|
Buy Now | |
Farnell
from US$0.0462
|
4,734
in stock
|
Buy Now | |
Conrad
from US$0.21
|
3,870
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
2,593
in stock
|
Buy Now | |
Future Electronics
from US$0.0414
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
730
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
12,000
in stock
|
Buy Now |
Product Range | EH Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 2.5mm |
For Use With | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
No. of Contacts | 8Contacts |
No. of Rows | 1Rows |
PITCH2.5,3A (AWG#22),250V | TTI Europe |
8 way crimp socket housing,2.5mm pitch | RS |
CONNECTOR | Heilind Electronics |
CONNECTOR HOUSING, EH, 8WAY, 2.5MM | element14 |
Rcpt Housing, 8Pos, Pa 6/6, Natural | Newark Electronics |
Crimp-detachable connection cable to PCB.Simple conversion from single strands AWG 30-22, for Signal- and low currents up to 3 A. The catch bar at casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered due to pre-tinning.Low in the straight version (8.1 mm) and flat in the angled version (4.2 mm)This text is machine translated. | Conrad |
8 Position 2.50mm Receptacle Housing | Future Electronics |
Plug | Transfer Multisort Elektronik |
Connector Housing | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a EHR-8?
Additional datasheets, footprints and schematics for EHR-8 are listed on our Part Details page. You can also find images and similar parts to EHR-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHR-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHR-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHR-8 fall under?
The EHR-8 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to EHR-8 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHR-8 you can contact the distributor directly for product support, shipping queries etc.
Is the EHR-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHR-8 have stock available?
Authorised distributors including TTI Europe, RS, Heilind Electronics, element14 and Newark Electronics have stock available or on a lead time for EHR-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHR-8 often in real-time on the comparison pages.
What if I can't find stock of EHR-8?
You can fill out our help required form which you can use to request a quote for EHR-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.