Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Compliant |
Prices starting from US$0.0322
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
2,560
in stock
|
Buy Now | |
TTI Europe
from US$0.0385
|
114,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0413
|
18,866
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0413
|
3,773
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0415
|
3,478
in stock
|
Buy Now | |
Future Electronics
from US$0.0322
|
1,950
in stock
|
Buy Now | |
Conrad
from US$0.17
|
872
in stock
|
Buy Now | |
element14
from US$0.07
|
536
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
278
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
200
in stock
|
Buy Now | |
Farnell
from US$0.0362
|
200
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
34,000
in stock
|
Buy Now | |
Sorelec
-
|
4,600
in stock
|
Buy Now |
Product Range | EH Series |
---|---|
Gender | Receptacle |
No. of Positions | 5Ways |
Pitch Spacing | 2.5mm |
For Use With | SHE Series Socket Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
PITCH2.5,3A(AWG#22),250V | TTI Europe |
CONNECTOR | Heilind Electronics |
Plug | Transfer Multisort Elektronik |
5 way crimp socket housing,2.5mm pitch | RS |
HR Series 5 Position 2.5 mm Pitch Crimp Socket Housing Connector | Future Electronics |
Crimp-detachable connection cable to PCB.Simple conversion from single strands AWG 30-22, for Signal- and low currents up to 3 A. The catch bar at casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered due to pre-tinning.Low in the straight version (8.1 mm) and flat in the angled version (4.2 mm)This text is machine translated. | Conrad |
Connector Housing, Rcpt, 5Pos, 2.5Mm | Newark Electronics |
EH Housing | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a EHR-5?
Additional datasheets, footprints and schematics for EHR-5 are listed on our Part Details page. You can also find images and similar parts to EHR-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHR-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHR-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHR-5 fall under?
The EHR-5 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to EHR-5 when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHR-5 you can contact the distributor directly for product support, shipping queries etc.
Is the EHR-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EHR-5 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik and RS have stock available or on a lead time for EHR-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHR-5 often in real-time on the comparison pages.
What if I can't find stock of EHR-5?
You can fill out our help required form which you can use to request a quote for EHR-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.