Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
Prices starting from US$0.0237
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
1,590
in stock
|
Buy Now | |
TTI Europe
from US$0.0256
|
253,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
77,483
in stock
|
Buy Now | |
element14
from US$0.06
|
73,861
in stock
|
Buy Now | |
Farnell
from US$0.0287
|
73,861
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0237
|
6,043
in stock
|
Buy Now | |
Conrad
from US$0.09
|
2,845
in stock
|
Buy Now | |
Future Electronics
from US$0.0286
|
1,640
in stock
|
Buy Now | |
Chip One Stop
from US$0.0305
|
427
in stock
|
Buy Now | |
Heilind Electronics
-
|
80,375
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
33,000
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
13,396
in stock
|
Buy Now | |
Sorelec
-
|
11,000
in stock
|
Buy Now |
Product Range | EH Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 2.5mm |
For Use With | SHE Series Socket Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
PITCH2.5,3A(AWG#22),250V,CRIMP | TTI Europe |
Connector Housing, Rcpt, 2Pos, 2.5Mm | Newark Electronics |
CONNECTOR HOUSING, RCPT, 2POS, 2.5MM | element14 |
Plug | Transfer Multisort Elektronik |
Crimp-detachable connection cable to PCB.Simple conversion from single strands AWG 30-22, for Signal- and low currents up to 3 A. The catch bar at casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered due to pre-tinning.Low in the straight version (8.1 mm) and flat in the angled version (4.2 mm)This text is machine translated. | Conrad |
2.5 mm Pitch 2 Position Single Row Wire to Board Connector Housing | Future Electronics |
2 way crimp socket housing,2.5mm pitch | RS |
CONN HOUSING 2 CIR NAT-WH CONN HOUSING 2 CIR NAT-WH | Heilind Electronics |
Connector Housing | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a EHR-2?
Additional datasheets, footprints and schematics for EHR-2 are listed on our Part Details page. You can also find images and similar parts to EHR-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHR-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHR-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHR-2 fall under?
The EHR-2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to EHR-2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHR-2 you can contact the distributor directly for product support, shipping queries etc.
Is the EHR-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHR-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for EHR-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHR-2 often in real-time on the comparison pages.
What if I can't find stock of EHR-2?
You can fill out our help required form which you can use to request a quote for EHR-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.