Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
1,190
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
941
in stock
|
Buy Now | |
element14
from US$0.19
|
941
in stock
|
Buy Now | |
Farnell
from US$0.09
|
941
in stock
|
Buy Now | |
Conrad
from US$0.32
|
344
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
302
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now |
Product Range | EH Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
Pitch Spacing | 2.5mm |
For Use With | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
No. of Contacts | 12Contacts |
No. of Rows | 1Rows |
12 way socket housing,EH 2.5 | RS |
Wire-To-Board Connector, Eh Series, Crimp, Receptacle, 12, 2.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) EHR-12 | Newark Electronics |
CONNECTOR HOUSING, EH, 12WAY, 2.5MM | element14 |
Crimp-detachable connection cable to PCB.Simple conversion from single strands AWG 30-22, for Signal- and low currents up to 3 A. The catch bar at casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered due to pre-tinning.Low in the straight version (8.1 mm) and flat in the angled version (4.2 mm)This text is machine translated. | Conrad |
Connector | Heilind Electronics |
12 Position 2.5mm Disconnectable Crimp Style EH Connector | Future Electronics |
PITCH2.5,3A(AWG#22),250V,CRIMP | TTI Europe |
Where can I find additional details, specifications and documents for a EHR-12?
Additional datasheets, footprints and schematics for EHR-12 are listed on our Part Details page. You can also find images and similar parts to EHR-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHR-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHR-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHR-12 fall under?
The EHR-12 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to EHR-12 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHR-12 you can contact the distributor directly for product support, shipping queries etc.
Is the EHR-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHR-12 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for EHR-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHR-12 often in real-time on the comparison pages.
What if I can't find stock of EHR-12?
You can fill out our help required form which you can use to request a quote for EHR-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.