Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connector Type A | Mini DIN 4 Position Plug |
---|---|
Connector Type B | Mini DIN 4 Position Plug |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.8m |
Jacket Color | Black |
Cable Length | 6ft |
RoHS Compliant | Yes |
S-Video Cable, 6Ft, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a EHN058-0006?
Additional datasheets, footprints and schematics for EHN058-0006 are listed on our Part Details page. You can also find images and similar parts to EHN058-0006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHN058-0006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHN058-0006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHN058-0006 fall under?
The EHN058-0006 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to EHN058-0006 when available in the Audio / Video Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHN058-0006 you can contact the distributor directly for product support, shipping queries etc.
Is the EHN058-0006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EHN058-0006 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for EHN058-0006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHN058-0006 often in real-time on the comparison pages.
What if I can't find stock of EHN058-0006?
You can fill out our help required form which you can use to request a quote for EHN058-0006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.