Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
No. of Contacts | 20Contacts |
---|---|
Gender | Receptacle |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Thermoplastic Body |
Product Range | EH Series |
Mini Displayport Feedthru (bag w/ screws) | Switchcraft EHMDP2PKG | RS Americas |
Mini Display Port Coupler, Rcpt, 20Pos | Newark Electronics |
HDMI, Displayport & DVI Connectors Mini Displayport Feedthru bag w/scrws | Sager |
Where can I find additional details, specifications and documents for a EHMDP2PKG?
Additional datasheets, footprints and schematics for EHMDP2PKG are listed on our Part Details page. You can also find images and similar parts to EHMDP2PKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHMDP2PKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHMDP2PKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHMDP2PKG fall under?
The EHMDP2PKG is listed under Cable Leads & Connectors > Connectors > Audio Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to EHMDP2PKG when available in the Audio Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHMDP2PKG you can contact the distributor directly for product support, shipping queries etc.
Is the EHMDP2PKG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHMDP2PKG have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for EHMDP2PKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHMDP2PKG often in real-time on the comparison pages.
What if I can't find stock of EHMDP2PKG?
You can fill out our help required form which you can use to request a quote for EHMDP2PKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.