Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
No. of Contacts | 20Contacts |
---|---|
Gender | Receptacle |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Thermoplastic Body |
Product Range | EH Series |
Mini Display Port Coupler, Rcpt, 20Pos | Newark Electronics |
MINI DISPLAY PORT COUPLER, RCPT, 20POS | element14 |
Connector Mini Displayport Feedthru | Switchcraft EHMDP2 | RS Americas |
HDMI, Displayport & DVI Connectors Mini Displayport Feedthru | Sager |
Where can I find additional details, specifications and documents for a EHMDP2?
Additional datasheets, footprints and schematics for EHMDP2 are listed on our Part Details page. You can also find images and similar parts to EHMDP2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHMDP2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHMDP2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHMDP2 fall under?
The EHMDP2 is listed under Cable Leads & Connectors > Connectors > Audio Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to EHMDP2 when available in the Audio Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHMDP2 you can contact the distributor directly for product support, shipping queries etc.
Is the EHMDP2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHMDP2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for EHMDP2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHMDP2 often in real-time on the comparison pages.
What if I can't find stock of EHMDP2?
You can fill out our help required form which you can use to request a quote for EHMDP2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.