Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | - |
---|---|
Silicon Manufacturer | - |
Silicon Core Number | - |
Application Sub Type | - |
Kit Contents | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Output Cable |
Features | 150mm Cable |
For Use With | EH300 EH301 Energy Harvesting Modules |
Length | 150mm |
OUTPUT CABLE, FOR EH300, EH301 | element14 |
Where can I find additional details, specifications and documents for a EHJ2C?
Additional datasheets, footprints and schematics for EHJ2C are listed on our Part Details page. You can also find images and similar parts to EHJ2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHJ2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHJ2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHJ2C fall under?
The EHJ2C is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EHJ2C when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHJ2C you can contact the distributor directly for product support, shipping queries etc.
Is the EHJ2C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHJ2C have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for EHJ2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHJ2C often in real-time on the comparison pages.
What if I can't find stock of EHJ2C?
You can fill out our help required form which you can use to request a quote for EHJ2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.