Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
D Sub Connector A | High Density D Sub |
---|---|
Convert From Gender | Plug |
Convert From Positions | 15Positions |
D Sub Connector B | High Density D Sub |
Convert To Gender | Receptacle |
Product Range | EH Series |
Adapter, Hd D-Sub, 15Pos, Plug-Rcpt | Newark Electronics |
CONN 15 PIN D SUB M- | Switchcraft EHHD15MFB | RS Americas |
ADAPTER, HD D-SUB, 15POS, PLUG-RCPT | element14 |
D-Sub High Density Connectors CONN 15 PIN D SUB M- | Sager |
Where can I find additional details, specifications and documents for a EHHD15MFB?
Additional datasheets, footprints and schematics for EHHD15MFB are listed on our Part Details page. You can also find images and similar parts to EHHD15MFB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHHD15MFB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHHD15MFB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHHD15MFB fall under?
The EHHD15MFB is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to EHHD15MFB when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHHD15MFB you can contact the distributor directly for product support, shipping queries etc.
Is the EHHD15MFB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHHD15MFB have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for EHHD15MFB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHHD15MFB often in real-time on the comparison pages.
What if I can't find stock of EHHD15MFB?
You can fill out our help required form which you can use to request a quote for EHHD15MFB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.