Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
D Sub Connector A | High Density D Sub |
---|---|
Convert From Gender | Plug |
Convert From Positions | 15Positions |
D Sub Connector B | High Density D Sub |
Convert To Gender | Receptacle |
Product Range | EH Series |
RECEPTACLE EH SERIES 15-PIN DSUB MALETO FEMALE REVERSIBLE | Switchcraft EHHD15MF | RS Americas |
15 Pin DSUB Female to Male -XLR Housing | RS |
Adapter, Hd D-Sub, 15Pos, Plug-Rcpt | Newark Electronics |
ADAPTER, HD D-SUB, 15POS, PLUG-RCPT | element14 |
D-Sub Dualport Connectors CONN HDI5 M TO F NIC | Sager |
Where can I find additional details, specifications and documents for a EHHD15MF?
Additional datasheets, footprints and schematics for EHHD15MF are listed on our Part Details page. You can also find images and similar parts to EHHD15MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHHD15MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHHD15MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHHD15MF fall under?
The EHHD15MF is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to EHHD15MF when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHHD15MF you can contact the distributor directly for product support, shipping queries etc.
Is the EHHD15MF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHHD15MF have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Sager have stock available or on a lead time for EHHD15MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHHD15MF often in real-time on the comparison pages.
What if I can't find stock of EHHD15MF?
You can fill out our help required form which you can use to request a quote for EHHD15MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.