Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.66
|
82
in stock
|
Buy Now | |
RS Americas
from US$13.29
|
153
in stock
|
Buy Now | |
Newark Electronics
from US$13.27
|
109
in stock
|
Buy Now | |
Sager
from US$10.77
|
96
in stock
|
Buy Now | |
element14
from US$21.42
|
63
in stock
|
Buy Now | |
Farnell
from US$27.66
|
58
in stock
|
Buy Now | |
Heilind Electronics
from US$16.58
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$16.58
|
3
in stock
|
Buy Now |
D Sub Connector A | Standard D Sub |
---|---|
Convert From Gender | Receptacle |
Convert From Positions | 15Ways |
D Sub Connector B | Standard D Sub |
Convert To Gender | Receptacle |
Convert To Positions | 15Ways |
Product Range | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Adaptor |
Connector DSUB 15PIN FMAL-FMAL BLACK, EH Series | Switchcraft EHHD15FFB | RS Americas |
D Sub Adapter, 15Female-15Female | Newark Electronics |
D-Sub Dualport Connectors EH CONN HD15 F-F BLA | Sager |
15pin DSUB F to F connector-XLR housing | RS |
ADAPTOR, D SUB, 15WAY RECPT TO RECPT | element14 |
| Heilind Electronics |
Where can I find additional details, specifications and documents for a EHHD15FFB?
Additional datasheets, footprints and schematics for EHHD15FFB are listed on our Part Details page. You can also find images and similar parts to EHHD15FFB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHHD15FFB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHHD15FFB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHHD15FFB fall under?
The EHHD15FFB is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to EHHD15FFB when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHHD15FFB you can contact the distributor directly for product support, shipping queries etc.
Is the EHHD15FFB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHHD15FFB have stock available?
Authorised distributors including RS Americas, Newark Electronics, Sager, RS and element14 have stock available or on a lead time for EHHD15FFB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHHD15FFB often in real-time on the comparison pages.
What if I can't find stock of EHHD15FFB?
You can fill out our help required form which you can use to request a quote for EHHD15FFB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.