Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
D Sub Connector A | Standard D Sub |
---|---|
Convert From Gender | Plug |
Convert From Positions | 9Positions |
D Sub Connector B | Standard D Sub |
Convert To Gender | Receptacle |
Convert To Positions | 9Positions |
Adapter, D-Sub, 9Pos, Plug-Rcpt | Newark Electronics |
ADAPTER, D-SUB, 9POS, PLUG-RCPT | element14 |
EH CONN 9 PIN D SUB | Switchcraft EHDB9MFB | RS Americas |
D-Sub Adapters & Gender Changers EH CONN 9 PIN D SUB | Sager |
Where can I find additional details, specifications and documents for a EHDB9MFB?
Additional datasheets, footprints and schematics for EHDB9MFB are listed on our Part Details page. You can also find images and similar parts to EHDB9MFB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHDB9MFB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHDB9MFB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHDB9MFB fall under?
The EHDB9MFB is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to EHDB9MFB when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHDB9MFB you can contact the distributor directly for product support, shipping queries etc.
Is the EHDB9MFB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHDB9MFB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for EHDB9MFB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHDB9MFB often in real-time on the comparison pages.
What if I can't find stock of EHDB9MFB?
You can fill out our help required form which you can use to request a quote for EHDB9MFB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.