Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.12
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$12.09
|
125
in stock
|
Buy Now | |
element14
from US$12.77
|
125
in stock
|
Buy Now | |
Farnell
from US$12.95
|
125
in stock
|
Buy Now | |
Sager
from US$13.56
|
80
in stock
|
Buy Now | |
RS Americas
from US$12.67
|
68
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.61
|
33
in stock
|
Buy Now | |
Heilind Electronics
from US$15.35
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.35
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
D Sub Connector A | Standard D Sub |
---|---|
Convert From Gender | Receptacle |
Convert From Positions | 9Positions |
D Sub Connector B | Standard D Sub |
Convert To Gender | Receptacle |
Convert To Positions | 9Positions |
EH Series D-Sub Adapter | RS |
Adapter, D-Sub, 9Pos, Rcpt-Rcpt | Newark Electronics |
ADAPTER, D-SUB, 9POS, RCPT-RCPT | element14 |
D-Sub Adapters & Gender Changers EH SERIES DB9 FEM-FE | Sager |
EH Series Panel Mount D-sub Connector Kit Female to Female 9 Way 1.5A | Switchcraft EHDB9FFB | RS Americas |
Transition: D-Sub coupler | Transfer Multisort Elektronik |
| Heilind Electronics |
EH SERIES DB9 FEM-FE | Avnet Abacus |
Where can I find additional details, specifications and documents for a EHDB9FFB?
Additional datasheets, footprints and schematics for EHDB9FFB are listed on our Part Details page. You can also find images and similar parts to EHDB9FFB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHDB9FFB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHDB9FFB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHDB9FFB fall under?
The EHDB9FFB is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to EHDB9FFB when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHDB9FFB you can contact the distributor directly for product support, shipping queries etc.
Is the EHDB9FFB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHDB9FFB have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for EHDB9FFB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHDB9FFB often in real-time on the comparison pages.
What if I can't find stock of EHDB9FFB?
You can fill out our help required form which you can use to request a quote for EHDB9FFB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.