Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.05
|
63
in stock
|
Buy Now | |
RS Americas
from US$12.02
|
892
in stock
|
Buy Now | |
Newark Electronics
from US$11.94
|
118
in stock
|
Buy Now | |
element14
from US$12.61
|
118
in stock
|
Buy Now | |
Farnell
from US$12.79
|
118
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.22
|
57
in stock
|
Buy Now | |
Sager
from US$13.40
|
35
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
D Sub Connector A | Standard D Sub |
---|---|
Convert From Gender | Receptacle |
Convert From Positions | 9Positions |
D Sub Connector B | Standard D Sub |
Convert To Gender | Receptacle |
Convert To Positions | 9Positions |
RECEPTACLE EH SERIES 9-PIN DSUB FEMALE TO FEMALE | Switchcraft EHDB9FF | RS Americas |
Adapter, D-Sub, 9Pos, Rcpt-Rcpt | Newark Electronics |
ADAPTER, D-SUB, 9POS, RCPT-RCPT | element14 |
EH SERIES 9 PIN D TYPE FEMALE TO FEMALE | RS |
Transition: D-Sub coupler | Transfer Multisort Elektronik |
D-Sub Adapters & Gender Changers EH CONN 9 PIN D SUB | Sager |
Conn D-Subminiature F-F 9 POS Screw ST Flange Mount 9 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a EHDB9FF?
Additional datasheets, footprints and schematics for EHDB9FF are listed on our Part Details page. You can also find images and similar parts to EHDB9FF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHDB9FF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHDB9FF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHDB9FF fall under?
The EHDB9FF is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to EHDB9FF when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHDB9FF you can contact the distributor directly for product support, shipping queries etc.
Is the EHDB9FF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHDB9FF have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for EHDB9FF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHDB9FF often in real-time on the comparison pages.
What if I can't find stock of EHDB9FF?
You can fill out our help required form which you can use to request a quote for EHDB9FF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.