Status: | Unknown |
---|---|
Series: | EHCBS Series |
RoHS: | Unknown |
PCB Support Type | Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 15.9mm |
External Width | 14.2mm |
Product Range | EHCBS Series |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 6.4mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Material | Nylon 6.6 |
Overall Length | 10mm |
Spacer Height | 10mm |
Pcb Mount, Nylon 6.6, 14.2Mm | Newark Electronics |
EDGE-HOLD PCB SUPPORT, NYLON 6.6, 15.9MM | Farnell |
EHCBS Series PCB Support Edge Hold | Future Electronics |
Spacer | RS Americas |
Where can I find additional details, specifications and documents for a EHCBS-10-01?
Additional datasheets, footprints and schematics for EHCBS-10-01 are listed on our Part Details page. You can also find images and similar parts to EHCBS-10-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHCBS-10-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHCBS-10-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHCBS-10-01 fall under?
The EHCBS-10-01 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to EHCBS-10-01 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHCBS-10-01 you can contact the distributor directly for product support, shipping queries etc.
Is the EHCBS-10-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHCBS-10-01 have stock available?
Authorised distributors including Newark Electronics, Farnell, Future Electronics and RS Americas have stock available or on a lead time for EHCBS-10-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHCBS-10-01 often in real-time on the comparison pages.
What if I can't find stock of EHCBS-10-01?
You can fill out our help required form which you can use to request a quote for EHCBS-10-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.