Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 3.175mm |
Knob Material | ABS (Acrylonitrile Butadiene Styrene) |
Knob / Dial Style | Round Skirted with Indicator Line |
Knob Diameter | 12.7mm |
RoHS Compliant | Yes |
Round Skirted Knob W/ Line Ind, 3.175Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a EH71-0E1S?
Additional datasheets, footprints and schematics for EH71-0E1S are listed on our Part Details page. You can also find images and similar parts to EH71-0E1S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH71-0E1S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH71-0E1S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH71-0E1S fall under?
The EH71-0E1S is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to EH71-0E1S when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH71-0E1S you can contact the distributor directly for product support, shipping queries etc.
Is the EH71-0E1S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EH71-0E1S have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for EH71-0E1S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH71-0E1S often in real-time on the comparison pages.
What if I can't find stock of EH71-0E1S?
You can fill out our help required form which you can use to request a quote for EH71-0E1S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.