Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EH5904-000 |
Color | Olive Drab |
---|---|
Material | Aluminum |
Adapter Entry Size | 8 |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
TE Adapter Code | 40 |
Cable Diameter Range | 6.4 – 10.2mm, .25 – .4in |
Cable Entry Diameter | .01 – .5in, .2 – 12.7mm |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W |
Connector Shell Size | 13, C |
Style | Band Adapter |
Termination Device Type | Band Strap |
Pluggable I/O Accessory Type | Band |
Adapter Angle | 90 |
Overbraid Termination | Band |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Circular MIL Spec Backshells BNX40AB90-1208 | Rapid Electronics |
CONNECTOR BACKSHELLS | Farnell |
Where can I find additional details, specifications and documents for a EH5904-000?
Additional datasheets, footprints and schematics for EH5904-000 are listed on our Part Details page. You can also find images and similar parts to EH5904-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH5904-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH5904-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH5904-000 fall under?
The EH5904-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EH5904-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH5904-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EH5904-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH5904-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for EH5904-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH5904-000 often in real-time on the comparison pages.
What if I can't find stock of EH5904-000?
You can fill out our help required form which you can use to request a quote for EH5904-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.