EH2157-000 High Speed Digital & Data Cable by TE Connectivity

C6A-24C444-814-0

Status: Active
Series: -
RoHS: Unknown
Aliases: EH2157-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.07

Distributor Stock
Logo for Avnet America
Avnet America
from US$11.07
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$40.54
-
Buy Now
Logo for Sager
Sager
from US$11.98
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Jacket Color Black
Wire Size 24AWG, .2047mm²
Impedance 100Ω
Cable Type CAT6a
Operating Temperature Range -67 – 302°F, -55 – 150°C

Alternative Descriptions

Cable 4 Conductor 24 AWG Silver Plated High Strength Copper Alloy Foamed FEP Black | Avnet America
C6A-24C444-814-0 BLACK | TTI Europe
Multi-Conductor Cables C6A-24C444-814-0 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EH2157-000?

Additional datasheets, footprints and schematics for EH2157-000 are listed on our Part Details page. You can also find images and similar parts to EH2157-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EH2157-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH2157-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EH2157-000 fall under?

The EH2157-000 is listed under Wire & Cable > High Speed Digital & Data Cable.

Can I view similar or alternative parts?

You can view similar parts to EH2157-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EH2157-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EH2157-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EH2157-000 have stock available?

Authorised distributors including Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for EH2157-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EH2157-000 often in real-time on the comparison pages.

What if I can't find stock of EH2157-000?

You can fill out our help required form which you can use to request a quote for EH2157-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay