Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Hex |
---|---|
Hex Bit Size | 2mm |
Length | 25mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Tip / Nozzle Size | 2mm |
Hexagon Bit | Newark Electronics |
25mm 1/4in Hexagon Bit 2mm | RS |
Where can I find additional details, specifications and documents for a EH.102?
Additional datasheets, footprints and schematics for EH.102 are listed on our Part Details page. You can also find images and similar parts to EH.102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH.102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH.102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH.102 fall under?
The EH.102 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Hex Bits & Drivers.
Can I view similar or alternative parts?
You can view similar parts to EH.102 when available in the Hex Bits & Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH.102 you can contact the distributor directly for product support, shipping queries etc.
Is the EH.102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH.102 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for EH.102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH.102 often in real-time on the comparison pages.
What if I can't find stock of EH.102?
You can fill out our help required form which you can use to request a quote for EH.102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.