Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG9137-000 |
Splice Features | Splice Kit |
---|---|
Insulation Sleeve Material | Fluoropolymer |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Overall Length | 60mm, 2.36in |
Government Qualified | No |
Splices per Kit | 1 |
Packaging Quantity | 1 |
Packaging Method | Kit |
Product Type | SolderSleeve |
Sealable | Yes |
Wire/Cable Type | RG 393 |
Splice Type | Crimp Barrel |
Insulated | Yes |
Coaxial Cable Type | RG 393 |
D-150-Z393 |Raychem Te Connectivity EG9137-000 | Newark Electronics |
Solder Sleeves & Shield Tubing D-150-Z393 | Sager |
Where can I find additional details, specifications and documents for a EG9137-000?
Additional datasheets, footprints and schematics for EG9137-000 are listed on our Part Details page. You can also find images and similar parts to EG9137-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG9137-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG9137-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG9137-000 fall under?
The EG9137-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to EG9137-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG9137-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG9137-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG9137-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for EG9137-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG9137-000 often in real-time on the comparison pages.
What if I can't find stock of EG9137-000?
You can fill out our help required form which you can use to request a quote for EG9137-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.