Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.28
|
No stock
|
Buy Now |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | PG7 |
Cable Diameter Min | - |
Cable Diameter Max | - |
Cable Gland Material | Nylon 6.6 (Polyamide 6.6) |
Gland Colour | Black |
IP / NEMA Rating | Not Rated |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Gland |
Cable Diameter | 6.9mm |
Cable Diameter Max - Imperial | 0.272" |
Cable Diameter Max - Metric | 6.9mm |
Colour | Black |
Fixing Hole Diameter | 12.5mm |
For Use With | Cable |
Material | Nylon 6.6 |
Pack Quantity | 50 |
Thread Size | PG7 |
Where can I find additional details, specifications and documents for a EG7SR?
Additional datasheets, footprints and schematics for EG7SR are listed on our Part Details page. You can also find images and similar parts to EG7SR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG7SR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG7SR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG7SR fall under?
The EG7SR is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to EG7SR when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG7SR you can contact the distributor directly for product support, shipping queries etc.
Is the EG7SR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG7SR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EG7SR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG7SR often in real-time on the comparison pages.
What if I can't find stock of EG7SR?
You can fill out our help required form which you can use to request a quote for EG7SR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.