Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG4131-000 |
Wire Color | White |
---|---|
Conductor Material | Silver-Coated Copper |
Shield Material | Tin-Coated Copper |
Jacket Color | White |
Number of Conductors | 2 |
Number of Strands | 19 |
Strand Size | 38AWG |
Conductor Diameter | .02in |
Wire Size | 26AWG |
Overall Outside Diameter | .089in |
Wire Diameter | .033in |
Voltage Rating | 600V |
Cable Type | Spec 44 |
Product Type | Cable |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Cable Style | Flat Braided Shielded & Jacketed |
Shielded | Yes |
Multi-Conductor Cables 44/9785-26-9/9-9 | Sager |
Cable 2 Conductor 26 AWG Spec 44 Silver Plated Copper Modified PVDF White 600V | Avnet America |
Where can I find additional details, specifications and documents for a EG4131-000?
Additional datasheets, footprints and schematics for EG4131-000 are listed on our Part Details page. You can also find images and similar parts to EG4131-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG4131-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG4131-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG4131-000 fall under?
The EG4131-000 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to EG4131-000 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG4131-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG4131-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG4131-000 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for EG4131-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG4131-000 often in real-time on the comparison pages.
What if I can't find stock of EG4131-000?
You can fill out our help required form which you can use to request a quote for EG4131-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.