Status: | Unknown |
---|---|
Series: | GENESIS Series |
RoHS: | Unknown |
Operating Temperature Min | 0°C |
---|---|
Operating Temperature Max | 49°C |
Product Range | GENESIS Series |
RoHS Compliant | Yes |
Fire Alarm Type:- | Newark Electronics |
Temporal horn, hi/lo dB output - 24V, Red | Edwards Signaling EG1R-HD | RS Americas |
Where can I find additional details, specifications and documents for a EG1R-HD?
Additional datasheets, footprints and schematics for EG1R-HD are listed on our Part Details page. You can also find images and similar parts to EG1R-HD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG1R-HD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG1R-HD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG1R-HD fall under?
The EG1R-HD is listed under Security > Fire & Safety > Fire Alarms.
Can I view similar or alternative parts?
You can view similar parts to EG1R-HD when available in the Fire Alarms range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG1R-HD you can contact the distributor directly for product support, shipping queries etc.
Is the EG1R-HD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG1R-HD have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for EG1R-HD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG1R-HD often in real-time on the comparison pages.
What if I can't find stock of EG1R-HD?
You can fill out our help required form which you can use to request a quote for EG1R-HD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.