Status: | Unknown |
---|---|
Series: | Flex SuppressorĀ® EFW Series |
RoHS: | Compliant |
Product Range | Flex SuppressorĀ® EFW Series |
---|---|
Gasket Material | Polymer Film |
Length | 240mm |
Width | 240mm |
Depth | 0.2mm |
RoHS Compliant | Yes |
KEMET Flex SuppressorĀ® Screening 0.2 x 240 x 240mm | Distrelec |
Noise Suppression Sheet, 240X240X0.2Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a EFW(02)-240X240?
Additional datasheets, footprints and schematics for EFW(02)-240X240 are listed on our Part Details page. You can also find images and similar parts to EFW(02)-240X240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFW(02)-240X240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFW(02)-240X240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFW(02)-240X240 fall under?
The EFW(02)-240X240 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to EFW(02)-240X240 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFW(02)-240X240 you can contact the distributor directly for product support, shipping queries etc.
Is the EFW(02)-240X240 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EFW(02)-240X240 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for EFW(02)-240X240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFW(02)-240X240 often in real-time on the comparison pages.
What if I can't find stock of EFW(02)-240X240?
You can fill out our help required form which you can use to request a quote for EFW(02)-240X240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.