Status: | Unknown |
---|---|
Series: | Vivado Design Suite Series |
RoHS: | Unknown |
Prices starting from US$4,295.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4,295.00
|
No stock
|
Buy Now |
Core Architecture | - |
---|---|
Supported Families | Artix-7 Kintex-7 Spartan-7 UltraScale UltraScale+ MPSoC Virtex-7 Zynq-7000 |
Software Edition | System |
Licence Type | Floating |
No. of User Licences | 1 |
Supported Hosts | Linux Windows |
Product Range | Vivado Design Suite Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a EF-VIVADO-SYSTEM-FL?
Additional datasheets, footprints and schematics for EF-VIVADO-SYSTEM-FL are listed on our Part Details page. You can also find images and similar parts to EF-VIVADO-SYSTEM-FL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF-VIVADO-SYSTEM-FL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF-VIVADO-SYSTEM-FL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF-VIVADO-SYSTEM-FL fall under?
The EF-VIVADO-SYSTEM-FL is listed under Education Maker & Hobbyist Electronics > Software Tools > Compilers & IDEs.
Can I view similar or alternative parts?
You can view similar parts to EF-VIVADO-SYSTEM-FL when available in the Compilers & IDEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF-VIVADO-SYSTEM-FL you can contact the distributor directly for product support, shipping queries etc.
Is the EF-VIVADO-SYSTEM-FL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF-VIVADO-SYSTEM-FL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for EF-VIVADO-SYSTEM-FL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF-VIVADO-SYSTEM-FL often in real-time on the comparison pages.
What if I can't find stock of EF-VIVADO-SYSTEM-FL?
You can fill out our help required form which you can use to request a quote for EF-VIVADO-SYSTEM-FL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.