Status: | Unknown |
---|---|
Series: | Flex Suppressor® |
RoHS: | Unknown |
Product Range | Flex Suppressor® |
---|---|
Shielding Type | Absorber |
Gasket Material | Polymer Film |
Length | 80mm |
Width | 80mm |
Depth | 0.1mm |
Attenuation | - |
SVHC | No SVHC (27-Jun-2018) |
NOISE SUPPRESSION SHEET, 80X80X0.1MM | element14 |
Flex Suppression Sheet 80x80x0.1mm EFS f | RS |
Noise Suppression Sheet, 80X80X0.1Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a EFS(01)-80X80T0800?
Additional datasheets, footprints and schematics for EFS(01)-80X80T0800 are listed on our Part Details page. You can also find images and similar parts to EFS(01)-80X80T0800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFS(01)-80X80T0800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFS(01)-80X80T0800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFS(01)-80X80T0800 fall under?
The EFS(01)-80X80T0800 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to EFS(01)-80X80T0800 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFS(01)-80X80T0800 you can contact the distributor directly for product support, shipping queries etc.
Is the EFS(01)-80X80T0800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFS(01)-80X80T0800 have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for EFS(01)-80X80T0800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFS(01)-80X80T0800 often in real-time on the comparison pages.
What if I can't find stock of EFS(01)-80X80T0800?
You can fill out our help required form which you can use to request a quote for EFS(01)-80X80T0800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.