Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | CMA14-20/90 |
---|---|
External Height - Imperial | 4.6" |
External Height - Metric | 117.3mm |
External Width - Imperial | 2.05" |
External Width - Metric | 52mm |
External Depth - Imperial | 9.6" |
RoHS Compliant | Yes |
Closed Panel, Cabinet Rack, 4.62X2.05In | Newark Electronics |
EFP MODULE,2.0",3U FOR 4.5"H PLUGBORDS | Vector Electronics & Technology EFP204A97 | RS Americas |
Where can I find additional details, specifications and documents for a EFP204A97?
Additional datasheets, footprints and schematics for EFP204A97 are listed on our Part Details page. You can also find images and similar parts to EFP204A97 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFP204A97 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFP204A97 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFP204A97 fall under?
The EFP204A97 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > 19" Plug In Units.
Can I view similar or alternative parts?
You can view similar parts to EFP204A97 when available in the 19" Plug In Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFP204A97 you can contact the distributor directly for product support, shipping queries etc.
Is the EFP204A97 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EFP204A97 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for EFP204A97.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFP204A97 often in real-time on the comparison pages.
What if I can't find stock of EFP204A97?
You can fill out our help required form which you can use to request a quote for EFP204A97 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.