Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | CMA13-16/90 |
---|---|
External Height - Imperial | 4.6" |
External Height - Metric | 117.3mm |
External Width - Imperial | 1.65" |
External Width - Metric | 42mm |
External Depth - Imperial | 6.5" |
RoHS Compliant | Yes |
Open Panel, Cabinet Rack, 4.62Inx1.65In | Newark Electronics |
MOD EFP 3UX1.65 FOR 4.5X6.5 PCB | Vector Electronics & Technology EFP164A66F | RS Americas |
Where can I find additional details, specifications and documents for a EFP164A66F?
Additional datasheets, footprints and schematics for EFP164A66F are listed on our Part Details page. You can also find images and similar parts to EFP164A66F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFP164A66F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFP164A66F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFP164A66F fall under?
The EFP164A66F is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > 19" Plug In Units.
Can I view similar or alternative parts?
You can view similar parts to EFP164A66F when available in the 19" Plug In Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFP164A66F you can contact the distributor directly for product support, shipping queries etc.
Is the EFP164A66F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EFP164A66F have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for EFP164A66F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFP164A66F often in real-time on the comparison pages.
What if I can't find stock of EFP164A66F?
You can fill out our help required form which you can use to request a quote for EFP164A66F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.