Status: | Unknown |
---|---|
Series: | EFP Series |
RoHS: | Unknown |
Filter Type | EMI Optical Filter |
---|---|
Filter Material | Soda Lime Glass |
Length | 127mm |
Width | 98mm |
Product Range | EFP Series |
Filter, Emi Shield, 5.7" Screen, Black, 127Mm X 98Mm X 0.7Mm Rohs Compliant: Yes |Noritake Itron EFP127X098B07A-C | Newark Electronics |
EMI OPTICAL FILTER 5.7 INCH TFT-LCD | Farnell |
Where can I find additional details, specifications and documents for a EFP127X098B07A-C?
Additional datasheets, footprints and schematics for EFP127X098B07A-C are listed on our Part Details page. You can also find images and similar parts to EFP127X098B07A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFP127X098B07A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFP127X098B07A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFP127X098B07A-C fall under?
The EFP127X098B07A-C is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to EFP127X098B07A-C when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFP127X098B07A-C you can contact the distributor directly for product support, shipping queries etc.
Is the EFP127X098B07A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFP127X098B07A-C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EFP127X098B07A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFP127X098B07A-C often in real-time on the comparison pages.
What if I can't find stock of EFP127X098B07A-C?
You can fill out our help required form which you can use to request a quote for EFP127X098B07A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.