Status: | Unknown |
---|---|
Series: | EFM32 Family EFM32ZG Series Microcontrollers |
RoHS: | Unknown |
Product Range | EFM32 Family EFM32ZG Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M0+ |
No. of Bits | 32bit |
CPU Speed | 24MHz |
Program Memory Size | 32KB |
RAM Memory Size | 4KB |
No. of Pins | 24Pins |
MCU Case Style | QFN |
No. of I/O's | 17I/O's |
Embedded Interface Type | I2C SPI UART USART |
Supply Voltage Min | 1.98V |
Supply Voltage Max | 3.8V |
MCU Family | EFM32 |
MCU Series | EFM32ZG |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Mcu, 32Bit, Cortex-M0+, 24Mhz, Qfn-24 | Newark Electronics |
MCU, 32BIT, CORTEX-M0+, 24MHZ, QFN-24 | element14 |
Where can I find additional details, specifications and documents for a EFM32ZG110F32-QFN24T?
Additional datasheets, footprints and schematics for EFM32ZG110F32-QFN24T are listed on our Part Details page. You can also find images and similar parts to EFM32ZG110F32-QFN24T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFM32ZG110F32-QFN24T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFM32ZG110F32-QFN24T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFM32ZG110F32-QFN24T fall under?
The EFM32ZG110F32-QFN24T is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to EFM32ZG110F32-QFN24T when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFM32ZG110F32-QFN24T you can contact the distributor directly for product support, shipping queries etc.
Is the EFM32ZG110F32-QFN24T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFM32ZG110F32-QFN24T have stock available?
Authorised distributors including Newark Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for EFM32ZG110F32-QFN24T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFM32ZG110F32-QFN24T often in real-time on the comparison pages.
What if I can't find stock of EFM32ZG110F32-QFN24T?
You can fill out our help required form which you can use to request a quote for EFM32ZG110F32-QFN24T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.