Status: | Unknown |
---|---|
Series: | EFM32 Family EFM32TG Series Microcontrollers |
RoHS: | Unknown |
Product Range | EFM32 Family EFM32TG Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 32MHz |
Program Memory Size | 32KB |
RAM Memory Size | 4KB |
No. of Pins | 48Pins |
MCU Case Style | TQFP |
No. of I/O's | 37I/O's |
Embedded Interface Type | I2C SPI UART USART |
Supply Voltage Min | 1.98V |
Supply Voltage Max | 3.8V |
MCU Family | EFM32 |
MCU Series | EFM32TG |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
MCU, 32BIT, CORTEX-M3, 32MHZ, TQFP-48 | Farnell |
Where can I find additional details, specifications and documents for a EFM32TG222F32-QFP48T?
Additional datasheets, footprints and schematics for EFM32TG222F32-QFP48T are listed on our Part Details page. You can also find images and similar parts to EFM32TG222F32-QFP48T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFM32TG222F32-QFP48T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFM32TG222F32-QFP48T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFM32TG222F32-QFP48T fall under?
The EFM32TG222F32-QFP48T is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to EFM32TG222F32-QFP48T when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFM32TG222F32-QFP48T you can contact the distributor directly for product support, shipping queries etc.
Is the EFM32TG222F32-QFP48T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFM32TG222F32-QFP48T have stock available?
Authorised distributors including Symmetry Electronics and Farnell have stock available or on a lead time for EFM32TG222F32-QFP48T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFM32TG222F32-QFP48T often in real-time on the comparison pages.
What if I can't find stock of EFM32TG222F32-QFP48T?
You can fill out our help required form which you can use to request a quote for EFM32TG222F32-QFP48T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.