Status: | Unknown |
---|---|
Series: | EFM32 Family EFM32TG Series Microcontrollers |
RoHS: | Unknown |
Product Range | EFM32 Family EFM32TG Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M0+ |
No. of Bits | 32bit |
CPU Speed | 48MHz |
Program Memory Size | 128KB |
RAM Memory Size | 32KB |
No. of Pins | 64Pins |
MCU Case Style | QFP |
No. of I/O's | 53I/O's |
Embedded Interface Type | CAN I2C I2S SPI UART USART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.8V |
MCU Family | EFM32 |
MCU Series | EFM32TG |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Mcu, 32Bit, 48Mhz, Qfp-64 | Newark Electronics |
MCU, 32BIT, 48MHZ, QFP-64 | element14 |
ARM Cortex-M0+ 48 MHz 128 kB flash 32 kB RAM MCU | Symmetry Electronics |
Where can I find additional details, specifications and documents for a EFM32TG11B120F128GQ64-B?
Additional datasheets, footprints and schematics for EFM32TG11B120F128GQ64-B are listed on our Part Details page. You can also find images and similar parts to EFM32TG11B120F128GQ64-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFM32TG11B120F128GQ64-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFM32TG11B120F128GQ64-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFM32TG11B120F128GQ64-B fall under?
The EFM32TG11B120F128GQ64-B is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to EFM32TG11B120F128GQ64-B when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFM32TG11B120F128GQ64-B you can contact the distributor directly for product support, shipping queries etc.
Is the EFM32TG11B120F128GQ64-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFM32TG11B120F128GQ64-B have stock available?
Authorised distributors including Newark Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for EFM32TG11B120F128GQ64-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFM32TG11B120F128GQ64-B often in real-time on the comparison pages.
What if I can't find stock of EFM32TG11B120F128GQ64-B?
You can fill out our help required form which you can use to request a quote for EFM32TG11B120F128GQ64-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.