Status: | Unknown |
---|---|
Series: | EFM32 Family EFM32LG Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$5.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.00
|
No stock
|
Buy Now |
Product Range | EFM32 Family EFM32LG Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 48MHz |
Program Memory Size | 256KB |
RAM Memory Size | 32KB |
No. of Pins | 120Pins |
MCU Case Style | BGA |
No. of I/O's | 93I/O's |
Embedded Interface Type | I2C SPI UART USART |
Supply Voltage Min | 1.85V |
Supply Voltage Max | 3.8V |
MCU Family | EFM32 |
MCU Series | EFM32LG |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
MCU, 32BIT, CORTEX-M3, 48MHZ, BGA-120 | Farnell |
Where can I find additional details, specifications and documents for a EFM32LG895F256-BGA120T?
Additional datasheets, footprints and schematics for EFM32LG895F256-BGA120T are listed on our Part Details page. You can also find images and similar parts to EFM32LG895F256-BGA120T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFM32LG895F256-BGA120T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFM32LG895F256-BGA120T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFM32LG895F256-BGA120T fall under?
The EFM32LG895F256-BGA120T is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to EFM32LG895F256-BGA120T when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFM32LG895F256-BGA120T you can contact the distributor directly for product support, shipping queries etc.
Is the EFM32LG895F256-BGA120T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFM32LG895F256-BGA120T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EFM32LG895F256-BGA120T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFM32LG895F256-BGA120T often in real-time on the comparison pages.
What if I can't find stock of EFM32LG895F256-BGA120T?
You can fill out our help required form which you can use to request a quote for EFM32LG895F256-BGA120T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.