Status: | Unknown |
---|---|
Series: | EFM32 Family EFM32JG1 Series Microcontrollers |
RoHS: | Unknown |
Product Range | EFM32 Family EFM32JG1 Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 40MHz |
Program Memory Size | 256KB |
RAM Memory Size | 32KB |
No. of Pins | 48Pins |
MCU Case Style | QFN |
No. of I/O's | 32I/O's |
Embedded Interface Type | I2C I2S SPI USART |
Supply Voltage Min | 1.85V |
Supply Voltage Max | 3.8V |
MCU Family | EFM32 |
MCU Series | EFM32JG1 |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Mcu, 32Bit, 40Mhz, Qfn-48 | Newark Electronics |
MCU, 32BIT, 40MHZ, QFN-48 | element14 |
Where can I find additional details, specifications and documents for a EFM32JG1B200F256GM48-C0?
Additional datasheets, footprints and schematics for EFM32JG1B200F256GM48-C0 are listed on our Part Details page. You can also find images and similar parts to EFM32JG1B200F256GM48-C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFM32JG1B200F256GM48-C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFM32JG1B200F256GM48-C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFM32JG1B200F256GM48-C0 fall under?
The EFM32JG1B200F256GM48-C0 is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to EFM32JG1B200F256GM48-C0 when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFM32JG1B200F256GM48-C0 you can contact the distributor directly for product support, shipping queries etc.
Is the EFM32JG1B200F256GM48-C0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFM32JG1B200F256GM48-C0 have stock available?
Authorised distributors including Symmetry Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for EFM32JG1B200F256GM48-C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFM32JG1B200F256GM48-C0 often in real-time on the comparison pages.
What if I can't find stock of EFM32JG1B200F256GM48-C0?
You can fill out our help required form which you can use to request a quote for EFM32JG1B200F256GM48-C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.