Status: | Unknown |
---|---|
Series: | EFM32 Family EFM32GG Series Microcontrollers |
RoHS: | Unknown |
Product Range | EFM32 Family EFM32GG Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 48MHz |
Program Memory Size | 1MB |
RAM Memory Size | 128KB |
No. of Pins | 64Pins |
MCU Case Style | QFN |
No. of I/O's | 56I/O's |
Embedded Interface Type | I2C I2S SPI UART USART USB |
Supply Voltage Min | 1.98V |
Supply Voltage Max | 3.8V |
MCU Family | EFM32 |
MCU Series | EFM32GG |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mcu, 32Bit, 48Mhz, Qfn-64 | Newark Electronics |
MCU, 32BIT, 48MHZ, QFN-64 | element14 |
ARM Cortex-M4 32-bit 72 MHz 512 kB USB LCD MCU | Symmetry Electronics |
Where can I find additional details, specifications and documents for a EFM32GG230F1024G-E-QFN64?
Additional datasheets, footprints and schematics for EFM32GG230F1024G-E-QFN64 are listed on our Part Details page. You can also find images and similar parts to EFM32GG230F1024G-E-QFN64 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFM32GG230F1024G-E-QFN64 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFM32GG230F1024G-E-QFN64 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFM32GG230F1024G-E-QFN64 fall under?
The EFM32GG230F1024G-E-QFN64 is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to EFM32GG230F1024G-E-QFN64 when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFM32GG230F1024G-E-QFN64 you can contact the distributor directly for product support, shipping queries etc.
Is the EFM32GG230F1024G-E-QFN64 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFM32GG230F1024G-E-QFN64 have stock available?
Authorised distributors including Newark Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for EFM32GG230F1024G-E-QFN64.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFM32GG230F1024G-E-QFN64 often in real-time on the comparison pages.
What if I can't find stock of EFM32GG230F1024G-E-QFN64?
You can fill out our help required form which you can use to request a quote for EFM32GG230F1024G-E-QFN64 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.