Status: | Unknown |
---|---|
Series: | EFM32 Family EFM32GG Series Microcontrollers |
RoHS: | Unknown |
Product Range | EFM32 Family EFM32GG Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4 |
No. of Bits | 32bit |
CPU Speed | 72MHz |
Program Memory Size | 1MB |
RAM Memory Size | 192KB |
No. of Pins | 112Pins |
MCU Case Style | BGA |
No. of I/O's | 90I/O's |
Embedded Interface Type | CAN I2C I2S LIN SPI UART USART USB |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.8V |
MCU Family | EFM32 |
MCU Series | EFM32GG |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Mcu, 32Bit, 72Mhz, Bga-112 | Newark Electronics |
MCU, 32BIT, 72MHZ, BGA-112 | element14 |
ARM Cortex-M4 32-bit 72 MHz 1024 kB MCU | Symmetry Electronics |
Where can I find additional details, specifications and documents for a EFM32GG12B310F1024GL112-A?
Additional datasheets, footprints and schematics for EFM32GG12B310F1024GL112-A are listed on our Part Details page. You can also find images and similar parts to EFM32GG12B310F1024GL112-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFM32GG12B310F1024GL112-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFM32GG12B310F1024GL112-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFM32GG12B310F1024GL112-A fall under?
The EFM32GG12B310F1024GL112-A is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to EFM32GG12B310F1024GL112-A when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFM32GG12B310F1024GL112-A you can contact the distributor directly for product support, shipping queries etc.
Is the EFM32GG12B310F1024GL112-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFM32GG12B310F1024GL112-A have stock available?
Authorised distributors including Newark Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for EFM32GG12B310F1024GL112-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFM32GG12B310F1024GL112-A often in real-time on the comparison pages.
What if I can't find stock of EFM32GG12B310F1024GL112-A?
You can fill out our help required form which you can use to request a quote for EFM32GG12B310F1024GL112-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.