Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Energy Micro |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Gecko |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | EFM32 |
Kit Contents | Board |
Product Range | - |
Features | Advanced Energy Monitor User Interface Debugging MCU Support Touch Slider |
Kit Features | Capacitive Touch Slider and Button 3V Battery Operation J-Link Debugger and LCD Support |
Type | Starter Kit |
Gecko, Energy Monitor, J- Link, Starter Kit | Newark Electronics |
GECKO, J- LINK, STARTER KIT | element14 |
Where can I find additional details, specifications and documents for a EFM32-G8XX-STK?
Additional datasheets, footprints and schematics for EFM32-G8XX-STK are listed on our Part Details page. You can also find images and similar parts to EFM32-G8XX-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFM32-G8XX-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFM32-G8XX-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFM32-G8XX-STK fall under?
The EFM32-G8XX-STK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to EFM32-G8XX-STK when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFM32-G8XX-STK you can contact the distributor directly for product support, shipping queries etc.
Is the EFM32-G8XX-STK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFM32-G8XX-STK have stock available?
Authorised distributors including Newark Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for EFM32-G8XX-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFM32-G8XX-STK often in real-time on the comparison pages.
What if I can't find stock of EFM32-G8XX-STK?
You can fill out our help required form which you can use to request a quote for EFM32-G8XX-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.