Status: | Unknown |
---|---|
Series: | Flex Suppressor® |
RoHS: | Unknown |
Prices starting from US$60.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$113.83
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$60.70
|
16
in stock
|
Buy Now | |
CoreStaff
from US$136.51
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$111.35
|
-
|
Buy Now | |
RS Americas
from US$107.94
|
-
|
Buy Now | |
element14
from US$114.81
|
-
|
Buy Now | |
Farnell
from US$107.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Flex Suppressor® |
---|---|
Shielding Type | Absorber |
Gasket Material | Polymer Film |
Length | 240mm |
Width | 240mm |
Depth | - |
Attenuation | - |
SVHC | No SVHC (15-Jan-2018) |
Flex Suppression Sheet 240x240x0.5mm EFF | RS |
Suppressor Sheet, Aec-Q200, 240X240Mm | Newark Electronics |
KEMET Polymer, Magnetic Shielding Sheet, 240mm x 240mm x 0.5mm | KEMET EFF4(05)-240X240T0800 | RS Americas |
SUPPRESSOR SHEET, AEC-Q200, 240X240MM | element14 |
Noise Suppression Sheet for High Frequency Noise Generated Electronic Devices Polymer 240mm x 240mm x 0.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a EFF4(05)-240X240T0800?
Additional datasheets, footprints and schematics for EFF4(05)-240X240T0800 are listed on our Part Details page. You can also find images and similar parts to EFF4(05)-240X240T0800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFF4(05)-240X240T0800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFF4(05)-240X240T0800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFF4(05)-240X240T0800 fall under?
The EFF4(05)-240X240T0800 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to EFF4(05)-240X240T0800 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFF4(05)-240X240T0800 you can contact the distributor directly for product support, shipping queries etc.
Is the EFF4(05)-240X240T0800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFF4(05)-240X240T0800 have stock available?
Authorised distributors including Chip One Stop, RS, CoreStaff, Newark Electronics and RS Americas have stock available or on a lead time for EFF4(05)-240X240T0800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFF4(05)-240X240T0800 often in real-time on the comparison pages.
What if I can't find stock of EFF4(05)-240X240T0800?
You can fill out our help required form which you can use to request a quote for EFF4(05)-240X240T0800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.