Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Type | EFD |
---|---|
Core Size | EFD15 |
Core Material Grade | 3F3 |
For Use With | - |
Effective Magnetic Path Length | 34mm |
Ae Effective Cross Section Area | 15mm² |
Inductance Factor Al | 780nH |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Ferrite Core |
Material Grade | 3F3 |
Transformer Cores, Efd15, 3F3, 34 Mm, 15 Mm Rohs Compliant: Yes |Ferroxcube EFD15/8/5-3F3-S | Newark Electronics |
FERRITE CORE, EFD, 3F3 | element14 |
Core: ferrite | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a EFD15/8/5-3F3-S?
Additional datasheets, footprints and schematics for EFD15/8/5-3F3-S are listed on our Part Details page. You can also find images and similar parts to EFD15/8/5-3F3-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFD15/8/5-3F3-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFD15/8/5-3F3-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFD15/8/5-3F3-S fall under?
The EFD15/8/5-3F3-S is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to EFD15/8/5-3F3-S when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFD15/8/5-3F3-S you can contact the distributor directly for product support, shipping queries etc.
Is the EFD15/8/5-3F3-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFD15/8/5-3F3-S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for EFD15/8/5-3F3-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFD15/8/5-3F3-S often in real-time on the comparison pages.
What if I can't find stock of EFD15/8/5-3F3-S?
You can fill out our help required form which you can use to request a quote for EFD15/8/5-3F3-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.