Status: | Unknown |
---|---|
Series: | EFD Series |
RoHS: | Unknown |
Core Type | EFD |
---|---|
Core Size | EFD10 |
Core Material Grade | 3F3 |
For Use With | - |
Effective Magnetic Path Length | 23.7mm |
Ae Effective Cross Section Area | 7.2mm² |
Inductance Factor Al | 500nH |
Product Range | EFD Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Ferrite Core |
External Depth | 10.4mm |
External Length / Height | 2.7mm |
External Width | 10.5mm |
Material Grade | 3F3 |
Termination Type | Surface Mount Device |
FERRITE CORE, EFD, 3F3 | Farnell |
Where can I find additional details, specifications and documents for a EFD10-3F3-S?
Additional datasheets, footprints and schematics for EFD10-3F3-S are listed on our Part Details page. You can also find images and similar parts to EFD10-3F3-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFD10-3F3-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFD10-3F3-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFD10-3F3-S fall under?
The EFD10-3F3-S is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to EFD10-3F3-S when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFD10-3F3-S you can contact the distributor directly for product support, shipping queries etc.
Is the EFD10-3F3-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFD10-3F3-S have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for EFD10-3F3-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFD10-3F3-S often in real-time on the comparison pages.
What if I can't find stock of EFD10-3F3-S?
You can fill out our help required form which you can use to request a quote for EFD10-3F3-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.