Status: | Unknown |
---|---|
Series: | Flex SuppressorĀ® EFA Series |
RoHS: | Compliant |
Product Range | Flex SuppressorĀ® EFA Series |
---|---|
Gasket Material | Polymer Film |
Length | 240mm |
Width | 50mm |
RoHS Compliant | Yes |
Suppressor Sheet, Absorber, 240Mm X 50Mm | Newark Electronics |
NOISE SUPPRESSION ROLL, 50MX240MMX0.1MM | Farnell |
Where can I find additional details, specifications and documents for a EFA(01)-240X50MT0800?
Additional datasheets, footprints and schematics for EFA(01)-240X50MT0800 are listed on our Part Details page. You can also find images and similar parts to EFA(01)-240X50MT0800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFA(01)-240X50MT0800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFA(01)-240X50MT0800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFA(01)-240X50MT0800 fall under?
The EFA(01)-240X50MT0800 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to EFA(01)-240X50MT0800 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFA(01)-240X50MT0800 you can contact the distributor directly for product support, shipping queries etc.
Is the EFA(01)-240X50MT0800 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EFA(01)-240X50MT0800 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for EFA(01)-240X50MT0800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFA(01)-240X50MT0800 often in real-time on the comparison pages.
What if I can't find stock of EFA(01)-240X50MT0800?
You can fill out our help required form which you can use to request a quote for EFA(01)-240X50MT0800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.