EF9093-000 High Speed Digital & Data Cable by TE Connectivity

0028S2664-9

Status: Active
Series: -
RoHS: Unknown
Aliases: EF9093-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.85

Distributor Stock
Logo for Avnet America
Avnet America
from US$5.85
-
Buy Now
Logo for Sager
Sager
from US$6.44
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Wire Size 28AWG
Impedance 100Ω
Cable Type Cheminax
Operating Temperature Range -65 – 200°C, -85 – 392°F

Alternative Descriptions

Data Bus Cable 2Conductors 28AWG/36AWG Silver Plated Copper White | Avnet America
Coaxial Cables 0028S2664-9 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EF9093-000?

Additional datasheets, footprints and schematics for EF9093-000 are listed on our Part Details page. You can also find images and similar parts to EF9093-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EF9093-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF9093-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EF9093-000 fall under?

The EF9093-000 is listed under Wire & Cable > High Speed Digital & Data Cable.

Can I view similar or alternative parts?

You can view similar parts to EF9093-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EF9093-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EF9093-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EF9093-000 have stock available?

Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for EF9093-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EF9093-000 often in real-time on the comparison pages.

What if I can't find stock of EF9093-000?

You can fill out our help required form which you can use to request a quote for EF9093-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay