Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Semi-Rigid Modified Polyolefin |
---|---|
材質システム コード | 10 |
Adhesive Pre-Coat | Yes |
Material Code | 3 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 1) | 3.3 – 5.3mm, .21 – .13in |
Inside Diameter Range (Leg 2) | .21 – .13in, 3.3 – 5.3mm |
Inside Diameter Range (Body) | .33 – .54in, 8.4 – 13.7mm |
Power Cable Accessory | No |
Adhesive Options | /86 Precoat |
Molded Part Shape Code | 302A |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Size Code | 115 |
Molded Part Shape | T Shape |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Heat Shrink Cable Boots & End Caps 302A115-3/86-0 | Sager |
Where can I find additional details, specifications and documents for a EF7192-000?
Additional datasheets, footprints and schematics for EF7192-000 are listed on our Part Details page. You can also find images and similar parts to EF7192-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF7192-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF7192-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF7192-000 fall under?
The EF7192-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to EF7192-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF7192-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EF7192-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF7192-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EF7192-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF7192-000 often in real-time on the comparison pages.
What if I can't find stock of EF7192-000?
You can fill out our help required form which you can use to request a quote for EF7192-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.