Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overload Current Min | 25A |
---|---|
Overload Current Max | 70A |
Coil Voltage DC Max | - |
Product Range | - |
Electronic Overload Relay Af40-65, Class-10/20/30, 25-70A | ABB EF65-70 | RS Americas |
Electronic Overload Relay, 3 Pole, 690V | Newark Electronics |
ELECTRONIC OVERLOAD RELAY, 3 POLE, 690V | element14 |
Where can I find additional details, specifications and documents for a EF65-70?
Additional datasheets, footprints and schematics for EF65-70 are listed on our Part Details page. You can also find images and similar parts to EF65-70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF65-70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF65-70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF65-70 fall under?
The EF65-70 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EF65-70 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF65-70 you can contact the distributor directly for product support, shipping queries etc.
Is the EF65-70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF65-70 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for EF65-70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF65-70 often in real-time on the comparison pages.
What if I can't find stock of EF65-70?
You can fill out our help required form which you can use to request a quote for EF65-70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.