Status: | Unknown |
---|---|
Series: | EF2 Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | EF2 Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Alloy |
Coil Resistance | 8.229kohm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL |
Coil Operating Lower Percent Limit | 80% |
Coil Operating Upper Percent Limit | 150% |
Coil Power Continuous | 70mW |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 1A |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
DC Coil Power | 70mW |
External Depth | 15mm |
External Height | 10mm |
External Length / Height | 10mm |
External Width | 7.5mm |
Nom Operating Power | 70mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 3ms |
Relay Type | Miniature |
Release Time | 2ms |
Switch Current Max | 1A |
Switching Current Max | 1A |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 1A | element14 |
Where can I find additional details, specifications and documents for a EF2-24NU?
Additional datasheets, footprints and schematics for EF2-24NU are listed on our Part Details page. You can also find images and similar parts to EF2-24NU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF2-24NU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF2-24NU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF2-24NU fall under?
The EF2-24NU is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EF2-24NU when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF2-24NU you can contact the distributor directly for product support, shipping queries etc.
Is the EF2-24NU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF2-24NU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for EF2-24NU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF2-24NU often in real-time on the comparison pages.
What if I can't find stock of EF2-24NU?
You can fill out our help required form which you can use to request a quote for EF2-24NU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.