Status: | Unknown |
---|---|
Series: | EF1 Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Product Range | EF1 Series |
Connector Mounting | Panel Mount |
Contact Termination Type | Crimp |
Pitch Spacing | - |
Gender | Receptacle |
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | 38 |
No. of Rows | - |
SVHC | No SVHC (27-Jun-2018) |
1 (Power) Position Rectangular Receptacl | RS |
Ef1-38Ra-1Scb(20) |Hirose(Hrs) EF1-38RA-1SCB(20) | Newark Electronics |
Conn Power RCP 1 POS Crimp ST Cable Mount 1 Terminal 1 Port Bag | Avnet America |
Where can I find additional details, specifications and documents for a EF1-38RA-1SCB(20)?
Additional datasheets, footprints and schematics for EF1-38RA-1SCB(20) are listed on our Part Details page. You can also find images and similar parts to EF1-38RA-1SCB(20) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF1-38RA-1SCB(20) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF1-38RA-1SCB(20) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF1-38RA-1SCB(20) fall under?
The EF1-38RA-1SCB(20) is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to EF1-38RA-1SCB(20) when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF1-38RA-1SCB(20) you can contact the distributor directly for product support, shipping queries etc.
Is the EF1-38RA-1SCB(20) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF1-38RA-1SCB(20) have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EF1-38RA-1SCB(20).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF1-38RA-1SCB(20) often in real-time on the comparison pages.
What if I can't find stock of EF1-38RA-1SCB(20)?
You can fill out our help required form which you can use to request a quote for EF1-38RA-1SCB(20) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.