Status: | Unknown |
---|---|
Series: | EF1 Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Product Range | EF1 Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Crimp |
Pitch Spacing | - |
Gender | Plug |
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | 38 |
No. of Rows | - |
SVHC | No SVHC (27-Jun-2018) |
POWER CONNECTOR, PLUG, 1POS, CRIMP | element14 |
1 (Power) Position Rectangular Plug Conn | RS |
Ef1-38P-1Pcc |Hirose(Hrs) EF1-38P-1PCC | Newark Electronics |
Conn Power PL 1 POS Crimp ST Cable Mount 1 Terminal 1 Port Bag | Avnet America |
Where can I find additional details, specifications and documents for a EF1-38P-1PCC?
Additional datasheets, footprints and schematics for EF1-38P-1PCC are listed on our Part Details page. You can also find images and similar parts to EF1-38P-1PCC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF1-38P-1PCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF1-38P-1PCC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF1-38P-1PCC fall under?
The EF1-38P-1PCC is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to EF1-38P-1PCC when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF1-38P-1PCC you can contact the distributor directly for product support, shipping queries etc.
Is the EF1-38P-1PCC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF1-38P-1PCC have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for EF1-38P-1PCC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF1-38P-1PCC often in real-time on the comparison pages.
What if I can't find stock of EF1-38P-1PCC?
You can fill out our help required form which you can use to request a quote for EF1-38P-1PCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.