Status: | Unknown |
---|---|
Series: | E Series M12 |
RoHS: | Unknown |
Product Range | E Series M12 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | Copper Alloy Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Approval Bodies | UL |
Colour | Silver |
Conductor Area CSA | 0.34mm² |
Connector Insert Type | M12-5 |
Connector Mounting | Panel Mount |
Connector Shell Size | M12 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 4A |
Flammability Rating | UL94V-2 |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Operating Temperature Max | +90°C |
Operating Temperature Min | -25°C |
Standard | IEC 61076-2-101/IEC 60947-5-2 |
Thread Size | M16 x 1.5 |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 50V |
Circular Connector, E Series M12, Receptacle, 5, Socket, Solder, Panel Mount Rohs Compliant: Yes |Hirschmann EF12M5FIX AU | Newark Electronics |
SOCKET, APPLIANCE | element14 |
Where can I find additional details, specifications and documents for a EF12M5FIX AU?
Additional datasheets, footprints and schematics for EF12M5FIX AU are listed on our Part Details page. You can also find images and similar parts to EF12M5FIX AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF12M5FIX AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF12M5FIX AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF12M5FIX AU fall under?
The EF12M5FIX AU is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to EF12M5FIX AU when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF12M5FIX AU you can contact the distributor directly for product support, shipping queries etc.
Is the EF12M5FIX AU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF12M5FIX AU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EF12M5FIX AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF12M5FIX AU often in real-time on the comparison pages.
What if I can't find stock of EF12M5FIX AU?
You can fill out our help required form which you can use to request a quote for EF12M5FIX AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.