Status: | Unknown |
---|---|
Series: | EF7616 Series |
RoHS: | Unknown |
Contact Voltage VDC | - |
---|---|
Time Min | 0.15s |
Time Max | 30h |
Product Range | EF7616 Series |
Contact Configuration | DPDT |
Contact Current | - |
Relay Mounting | DIN Rail |
Contact Voltage VAC | - |
Relay Terminals | - |
Nom Input Voltage | 230V |
Timing Adjustment | Dial |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Adjustment Type | Rotary |
Coil Voltage VAC Nom | 230V |
Contact Current AC Max | 3A |
Contact Voltage AC Max | 230V |
Delay Time Range | 0.15s to 30h |
External Depth | 128mm |
External Length / Height | 72mm |
External Width | 72mm |
Frame Size | 67 x 67 mm |
Frequency | 50Hz |
Height | 72mm |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Operating Time Range | 0 15s-30h |
Switch Current Max | 4A |
Switching Current Max | 4A |
Type | 0024300 |
EF 7616.24 AC 50/60HZ 230V 0,1 | RS |
TIME DELAY RELAY, DPDT, 30H | element14 |
Where can I find additional details, specifications and documents for a EF 7616.24 AC 50/60HZ 230V 0 15S-30H?
Additional datasheets, footprints and schematics for EF 7616.24 AC 50/60HZ 230V 0 15S-30H are listed on our Part Details page. You can also find images and similar parts to EF 7616.24 AC 50/60HZ 230V 0 15S-30H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF 7616.24 AC 50/60HZ 230V 0 15S-30H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF 7616.24 AC 50/60HZ 230V 0 15S-30H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF 7616.24 AC 50/60HZ 230V 0 15S-30H fall under?
The EF 7616.24 AC 50/60HZ 230V 0 15S-30H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EF 7616.24 AC 50/60HZ 230V 0 15S-30H when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF 7616.24 AC 50/60HZ 230V 0 15S-30H you can contact the distributor directly for product support, shipping queries etc.
Is the EF 7616.24 AC 50/60HZ 230V 0 15S-30H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF 7616.24 AC 50/60HZ 230V 0 15S-30H have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for EF 7616.24 AC 50/60HZ 230V 0 15S-30H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF 7616.24 AC 50/60HZ 230V 0 15S-30H often in real-time on the comparison pages.
What if I can't find stock of EF 7616.24 AC 50/60HZ 230V 0 15S-30H?
You can fill out our help required form which you can use to request a quote for EF 7616.24 AC 50/60HZ 230V 0 15S-30H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.